Vishay Intertechnology, Inc. RES 300K OHM 1% THK FLM CRCW08053003F

Description
RES 300Kohm 1% THK FLM
Request a Quote
Description
RES 300Kohm 1% THK FLM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 300K OHM 1% THK FLM - CRCW08053003F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 1% THK FLM
CRCW08053003F
RES 300K OHM 1% THK FLM CRCW08053003F
RES 300Kohm 1% THK FLM

RES 300Kohm 1% THK FLM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08053003F
Product Name RES 300K OHM 1% THK FLM
Resistance Range 300000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details