Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 2.8ohms 1% 200ppm CRCW08052R80FNEB

Description
Thick Film Resistors - SMD 1/8watt 2.8ohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 2.8ohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 2.8ohms 1% 200ppm - CRCW08052R80FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 2.8ohms 1% 200ppm
CRCW08052R80FNEB
Thick Film Resistors - SMD 1/8watt 2.8ohms 1% 200ppm CRCW08052R80FNEB
Thick Film Resistors - SMD 1/8watt 2.8ohms 1% 200ppm

Thick Film Resistors - SMD 1/8watt 2.8ohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW08052R80FNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08052R80FNEB-ND
Chip Resistor - Surface Mount CRCW08052R80FNEB-ND
2.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08052R80FNEB CRCW08052R80FNEB-ND
Product Name Thick Film Resistors - SMD 1/8watt 2.8ohms 1% 200ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 2.8 ohms 2.8 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers