Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08052R74FKTA

Description
2.74 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.74 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08052R74FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08052R74FKTA-ND
Chip Resistor - Surface Mount CRCW08052R74FKTA-ND
2.74 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.74 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 2.74ohms 1% - CRCW08052R74FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 2.74ohms 1%
CRCW08052R74FKTA
Thick Film Resistors - SMD 1/8watt 2.74ohms 1% CRCW08052R74FKTA
Thick Film Resistors - SMD 1/8watt 2.74ohms 1%

Thick Film Resistors - SMD 1/8watt 2.74ohms 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW08052R74FKTA-ND CRCW08052R74FKTA
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 2.74ohms 1%
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 2.74 ohms 2.74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details