Vishay Intertechnology, Inc. RES 2.7 OHM 1/8W 5% 0805 SMD CRCW08052R70JNTA

Description
RES 2.7ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 2.7ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7 OHM 1/8W 5% 0805 SMD - CRCW08052R70JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7 OHM 1/8W 5% 0805 SMD
CRCW08052R70JNTA
RES 2.7 OHM 1/8W 5% 0805 SMD CRCW08052R70JNTA
RES 2.7ohm 1/8W 5% 0805 SMD

RES 2.7ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08052R70JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08052R70JNTA-ND
Chip Resistor - Surface Mount CRCW08052R70JNTA-ND
2.7 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 2.7 5% 200 Rt1 Rohs Compliant Vishay - 49P0597 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 2.7 5% 200 Rt1 Rohs Compliant Vishay
49P0597
Crcw0805 2.7 5% 200 Rt1 Rohs Compliant Vishay 49P0597
CRCW0805 2.7 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 2.7 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08052R70JNTA CRCW08052R70JNTA-ND 49P0597
Product Name RES 2.7 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Crcw0805 2.7 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 2.7 ohms 2.7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD683GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details