Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08052R70FKEAHP

Description
2.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.70TTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70TTR-ND
Chip Resistor - Surface Mount 541-2.70TTR-ND
2.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.70TCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70TCT-ND
Chip Resistor - Surface Mount 541-2.70TCT-ND
2.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.70TDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70TDKR-ND
Chip Resistor - Surface Mount 541-2.70TDKR-ND
2.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 2.70 OHM .33W 1% 0805 SMD - CRCW08052R70FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70 OHM .33W 1% 0805 SMD
CRCW08052R70FKEAHP
RES 2.70 OHM .33W 1% 0805 SMD CRCW08052R70FKEAHP
RES 2.70ohm .33W 1% 0805 SMD

RES 2.70ohm .33W 1% 0805 SMD

Supplier's Site
Res, 2.7 Ohm, Aec-Q200, 0.5W, 0805 Rohs Compliant Vishay - 33AK8636 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.7 Ohm, Aec-Q200, 0.5W, 0805 Rohs Compliant Vishay
33AK8636
Res, 2.7 Ohm, Aec-Q200, 0.5W, 0805 Rohs Compliant Vishay 33AK8636
RES, 2.7 OHM, AEC-Q200, 0.5W, 0805 ROHS COMPLIANT: YES

RES, 2.7 OHM, AEC-Q200, 0.5W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-2.70TTR-ND CRCW08052R70FKEAHP 33AK8636
Product Name Chip Resistor - Surface Mount RES 2.70 OHM .33W 1% 0805 SMD Res, 2.7 Ohm, Aec-Q200, 0.5W, 0805 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers