Vishay Intertechnology, Inc. RES 2.70 OHM 1/8W 1% 0805 SMD CRCW08052R70FKEA

Description
RES 2.70ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 2.70ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.70 OHM 1/8W 1% 0805 SMD - CRCW08052R70FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70 OHM 1/8W 1% 0805 SMD
CRCW08052R70FKEA
RES 2.70 OHM 1/8W 1% 0805 SMD CRCW08052R70FKEA
RES 2.70ohm 1/8W 1% 0805 SMD

RES 2.70ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.70CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70CCCT-ND
Chip Resistor - Surface Mount 541-2.70CCCT-ND
2.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.70CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70CCTR-ND
Chip Resistor - Surface Mount 541-2.70CCTR-ND
2.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.70CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70CCDKR-ND
Chip Resistor - Surface Mount 541-2.70CCDKR-ND
2.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08052R70FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08052R70FKEA
Chip Resistor - Surface Mount CRCW08052R70FKEA
RES SMD 2.7 OHM 1% 1/8W 0805

RES SMD 2.7 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, 2.7Ohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay - 33AK8635 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.7Ohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay
33AK8635
Res, 2.7Ohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay 33AK8635
RES, 2.7OHM, AEC-Q200, 0.125W, 0805 ROHS COMPLIANT: YES

RES, 2.7OHM, AEC-Q200, 0.125W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW08052R70FKEA 541-2.70CCCT-ND CRCW08052R70FKEA 33AK8635
Product Name RES 2.70 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2.7Ohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 2.7 ohms 2.7 ohms 2.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9720 ohms
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details