Vishay Intertechnology, Inc. RESISTOR F SM 5.0% .125W 002.4 CRCW08052R4JRT1

Description
RESISTOR F SM 5.0% .125W 002.4
Request a Quote
Description
RESISTOR F SM 5.0% .125W 002.4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR F SM 5.0% .125W 002.4 - CRCW08052R4JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR F SM 5.0% .125W 002.4
CRCW08052R4JRT1
RESISTOR F SM 5.0% .125W 002.4 CRCW08052R4JRT1
RESISTOR F SM 5.0% .125W 002.4

RESISTOR F SM 5.0% .125W 002.4

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08052R4JRT1
Product Name RESISTOR F SM 5.0% .125W 002.4
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details