Vishay Intertechnology, Inc. RES 2.4 OHM .33W 5% 0805 SMD CRCW08052R40JNEAHP

Description
RES 2.4ohm .33W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 2.4ohm .33W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4 OHM .33W 5% 0805 SMD - CRCW08052R40JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4 OHM .33W 5% 0805 SMD
CRCW08052R40JNEAHP
RES 2.4 OHM .33W 5% 0805 SMD CRCW08052R40JNEAHP
RES 2.4ohm .33W 5% 0805 SMD

RES 2.4ohm .33W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.4TATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.4TATR-ND
Chip Resistor - Surface Mount 541-2.4TATR-ND
2.4 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.4 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.4TACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.4TACT-ND
Chip Resistor - Surface Mount 541-2.4TACT-ND
2.4 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.4 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.4TADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.4TADKR-ND
Chip Resistor - Surface Mount 541-2.4TADKR-ND
2.4 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.4 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW08052R40JNEAHP - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08052R40JNEAHP
Resistors - Chip Resistor - Surface Mount CRCW08052R40JNEAHP
RES SMD 2.4 OHM 5% 1/2W 0805

RES SMD 2.4 OHM 5% 1/2W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW08052R40JNEAHP 541-2.4TATR-ND CRCW08052R40JNEAHP
Product Name RES 2.4 OHM .33W 5% 0805 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 2.4 ohms 2.4 ohms 2.4 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.3300 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details