Vishay Precision Group SMD 0.125W 2.4ohm 150V Resistor CRCW08052R40FKEA

Description
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 2.4ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW08052R40FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 2.4ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 2.4ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052R40FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 2.4ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW08052R40FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 2.4ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 2.4ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052R40FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.125W 2.4ohm 150V Resistor - 52-CRCW08052R40FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 2.4ohm 150V Resistor
52-CRCW08052R40FKEA
SMD 0.125W 2.4ohm 150V Resistor 52-CRCW08052R40FKEA
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 2.4ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW08052R40FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 2.4ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 2.4ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052R40FKEA can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 2.4ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW08052R40FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 2.4ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 2.4ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052R40FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1327227-CRCW08052R40FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327227-CRCW08052R40FKEA
Resistors - Chip Resistor - Surface Mount 1327227-CRCW08052R40FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327227-CRCW08052R40 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 2.4 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-2.40CCTR,541-2.4 0CCDKR,541-2.40CCCT Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327227-CRCW08052R40FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.4 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-2.40CCTR,541-2.40CCDKR,541-2.40CCCT
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.40CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40CCDKR-ND
Chip Resistor - Surface Mount 541-2.40CCDKR-ND
2.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.40CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40CCCT-ND
Chip Resistor - Surface Mount 541-2.40CCCT-ND
2.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.40CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40CCTR-ND
Chip Resistor - Surface Mount 541-2.40CCTR-ND
2.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.40 OHM 1/8W 1% 0805 SMD - CRCW08052R40FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.40 OHM 1/8W 1% 0805 SMD
CRCW08052R40FKEA
RES 2.40 OHM 1/8W 1% 0805 SMD CRCW08052R40FKEA
RES 2.40ohm 1/8W 1% 0805 SMD

RES 2.40ohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Aec-Q200, 2R4, 1%, 0.125W, 0805 Rohs Compliant Vishay - 84AH5268 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2R4, 1%, 0.125W, 0805 Rohs Compliant Vishay
84AH5268
Res, Aec-Q200, 2R4, 1%, 0.125W, 0805 Rohs Compliant Vishay 84AH5268
RES, AEC-Q200, 2R4, 1%, 0.125W, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, 2R4, 1%, 0.125W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW08052R40FKEA 1327227-CRCW08052R40FKEA 541-2.40CCDKR-ND CRCW08052R40FKEA 84AH5268
Product Name SMD 0.125W 2.4ohm 150V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 2.40 OHM 1/8W 1% 0805 SMD Res, Aec-Q200, 2R4, 1%, 0.125W, 0805 Rohs Compliant Vishay
Resistance Range 2.4 ohms 2.4 ohms 2.4 ohms 2.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details