Vishay Precision Group RES 2.37 OHM 1/8W 1% 0805 SMD CRCW08052R37FKEA

Description
RES 2.37ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 2.37ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37 OHM 1/8W 1% 0805 SMD - CRCW08052R37FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37 OHM 1/8W 1% 0805 SMD
CRCW08052R37FKEA
RES 2.37 OHM 1/8W 1% 0805 SMD CRCW08052R37FKEA
RES 2.37ohm 1/8W 1% 0805 SMD

RES 2.37ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.37CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.37CCDKR-ND
Chip Resistor - Surface Mount 541-2.37CCDKR-ND
2.37 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.37 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.37CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.37CCCT-ND
Chip Resistor - Surface Mount 541-2.37CCCT-ND
2.37 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.37 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.37CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.37CCTR-ND
Chip Resistor - Surface Mount 541-2.37CCTR-ND
2.37 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.37 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 100 2R37 1% Et1 E3 Rohs Compliant Vishay - 47P3706 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 2R37 1% Et1 E3 Rohs Compliant Vishay
47P3706
D12/crcw0805 100 2R37 1% Et1 E3 Rohs Compliant Vishay 47P3706
D12/CRCW0805 100 2R37 1% ET1 e3 RoHS Compliant: Yes

D12/CRCW0805 100 2R37 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08052R37FKEA 541-2.37CCDKR-ND 47P3706
Product Name RES 2.37 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount D12/crcw0805 100 2R37 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 2.37 ohms 2.37 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details