Vishay Intertechnology, Inc. RES 2.21 OHM 1/8W 1% 0805 SMD CRCW08052R21FNEA

Description
RES 2.21ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 2.21ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21 OHM 1/8W 1% 0805 SMD - CRCW08052R21FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21 OHM 1/8W 1% 0805 SMD
CRCW08052R21FNEA
RES 2.21 OHM 1/8W 1% 0805 SMD CRCW08052R21FNEA
RES 2.21ohm 1/8W 1% 0805 SMD

RES 2.21ohm 1/8W 1% 0805 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW08052R21FNEA
867203-CRCW08052R21FNEA
Chip Resistor - Surface Mount - CRCW08052R21FNEA 867203-CRCW08052R21FNEA
Manufacturer: Vishay Win Source Part Number: 867203-CRCW08052R21F NEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 2.21 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-2.21CDKR, 541-2.21CTR, D12/CRCW0805 200 2R21 1% ET1 E3, 541-2.21CCT

Manufacturer: Vishay
Win Source Part Number: 867203-CRCW08052R21FNEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 2.21 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-2.21CDKR, 541-2.21CTR, D12/CRCW0805 200 2R21 1% ET1 E3, 541-2.21CCT

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.21CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.21CTR-ND
Chip Resistor - Surface Mount 541-2.21CTR-ND
2.21 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.21 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive SMD 150V 0.125W Resistor - 52-CRCW08052R21FNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 150V 0.125W Resistor
52-CRCW08052R21FNEA
Automotive SMD 150V 0.125W Resistor 52-CRCW08052R21FNEA
0805 2.21R 1% 150V SMD Resistor, 0.125W, AEC-Q200 Product overview: CRCW08052R21FNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052R21FNEA can be used for catalog matching and distributor lookup.

0805 2.21R 1% 150V SMD Resistor, 0.125W, AEC-Q200 Product overview: CRCW08052R21FNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052R21FNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW08052R21FNEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW08052R21FNEA
Resistors - Chip Resistor - Surface Mount CRCW08052R21FNEA
RES SMD 2.21 OHM 1% 1/8W 0805

RES SMD 2.21 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW08052R21FNEA 867203-CRCW08052R21FNEA 541-2.21CTR-ND 52-CRCW08052R21FNEA CRCW08052R21FNEA
Product Name RES 2.21 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount - CRCW08052R21FNEA Chip Resistor - Surface Mount Automotive SMD 150V 0.125W Resistor Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 2.21 ohms 2.21 ohms 2.21 ohms 2.21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details