Vishay Precision Group Thick Film Resistors - SMD 1/8watt 2.2ohms 5% CRCW08052R20JNEA

Description
Thick Film Resistors - SMD 1/8watt 2.2ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 2.2ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 2.2ohms 5% - CRCW08052R20JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 2.2ohms 5%
CRCW08052R20JNEA
Thick Film Resistors - SMD 1/8watt 2.2ohms 5% CRCW08052R20JNEA
Thick Film Resistors - SMD 1/8watt 2.2ohms 5%

Thick Film Resistors - SMD 1/8watt 2.2ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-2.2ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2ACT-ND
Chip Resistor - Surface Mount 541-2.2ACT-ND
2.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.2ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2ATR-ND
Chip Resistor - Surface Mount 541-2.2ATR-ND
2.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2ADKR-ND
Chip Resistor - Surface Mount 541-2.2ADKR-ND
2.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
125mW Thick Film Resistors 150V ±5% ±200ppm/K -55℃~+155℃ 2.2Ω 0805 Chip Resistor - Surface Mount ROHS - 17930-CRCW08052R20JNEA - Utmel Electronic Limited
Hong Kong, China
125mW Thick Film Resistors 150V ±5% ±200ppm/K -55℃~+155℃ 2.2Ω 0805 Chip Resistor - Surface Mount ROHS
17930-CRCW08052R20JNEA
125mW Thick Film Resistors 150V ±5% ±200ppm/K -55℃~+155℃ 2.2Ω 0805 Chip Resistor - Surface Mount ROHS 17930-CRCW08052R20JNEA
125mW Thick Film Resistors 150V ±5% ±200ppm/K -55℃~+155℃ 2.2Ω 0805 Chip Resistor - Surface Mount ROHS

125mW Thick Film Resistors 150V ±5% ±200ppm/K -55℃~+155℃ 2.2Ω 0805 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thick Film, 2R2, 5%, 0.125W, 0805; Resistance Vishay - 89M6807 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R2, 5%, 0.125W, 0805; Resistance Vishay
89M6807
Res, Thick Film, 2R2, 5%, 0.125W, 0805; Resistance Vishay 89M6807
RES, THICK FILM, 2R2, 5%, 0.125W, 0805; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 2R2, 5%, 0.125W, 0805; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2R2, 5%, 0.125W, 0805, Reel; Resistance Vishay - 57J4519 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R2, 5%, 0.125W, 0805, Reel; Resistance Vishay
57J4519
Res, Thick Film, 2R2, 5%, 0.125W, 0805, Reel; Resistance Vishay 57J4519
RES, THICK FILM, 2R2, 5%, 0.125W, 0805, REEL; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2R2, 5%, 0.125W, 0805, REEL; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW08052R20JNEA 541-2.2ACT-ND 17930-CRCW08052R20JNEA 89M6807 57J4519
Product Name Thick Film Resistors - SMD 1/8watt 2.2ohms 5% Chip Resistor - Surface Mount 125mW Thick Film Resistors 150V ±5% ±200ppm/K -55℃~+155℃ 2.2Ω 0805 Chip Resistor - Surface Mount ROHS Res, Thick Film, 2R2, 5%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 2R2, 5%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD393GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details