Vishay Precision Group Res, Thick Film, 2R2, 5%, 0.125W, 0805, Reel; Resistance Vishay CRCW08052R20JNEA.

Description
RES, THICK FILM, 2R2, 5%, 0.125W, 0805, REEL; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, THICK FILM, 2R2, 5%, 0.125W, 0805, REEL; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2R2, 5%, 0.125W, 0805, Reel; Resistance Vishay - 29AC3685 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R2, 5%, 0.125W, 0805, Reel; Resistance Vishay
29AC3685
Res, Thick Film, 2R2, 5%, 0.125W, 0805, Reel; Resistance Vishay 29AC3685
RES, THICK FILM, 2R2, 5%, 0.125W, 0805, REEL; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2R2, 5%, 0.125W, 0805, REEL; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC3685
Product Name Res, Thick Film, 2R2, 5%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details