Vishay Intertechnology, Inc. RES 2.20 OHM 1/8W 1% 0805 SMD CRCW08052R20FNTA

Description
RES 2.20ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 2.20ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.20 OHM 1/8W 1% 0805 SMD - CRCW08052R20FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20 OHM 1/8W 1% 0805 SMD
CRCW08052R20FNTA
RES 2.20 OHM 1/8W 1% 0805 SMD CRCW08052R20FNTA
RES 2.20ohm 1/8W 1% 0805 SMD

RES 2.20ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08052R20FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08052R20FNTA-ND
Chip Resistor - Surface Mount CRCW08052R20FNTA-ND
2.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08052R20FNTA CRCW08052R20FNTA-ND
Product Name RES 2.20 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 2.2 ohms 2.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details