Vishay Precision Group Chip Resistor - Surface Mount CRCW08052R20FKTA

Description
2.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08052R20FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08052R20FKTA-ND
Chip Resistor - Surface Mount CRCW08052R20FKTA-ND
2.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:2.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... - CRCW08052R20FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:2.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
CRCW08052R20FKTA
Thick Film ResistorSeries:CRCW; Resistance:2.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW08052R20FKTA
Thick Film ResistorSeries:CRCW; Resistance:2.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Thick Film ResistorSeries:CRCW; Resistance:2.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Supplier's Site
Res, Thick Film, 2R2, 1%, 0.125W, 0805; Resistance Vishay - 97C7845 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R2, 1%, 0.125W, 0805; Resistance Vishay
97C7845
Res, Thick Film, 2R2, 1%, 0.125W, 0805; Resistance Vishay 97C7845
RES, THICK FILM, 2R2, 1%, 0.125W, 0805; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: No

RES, THICK FILM, 2R2, 1%, 0.125W, 0805; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08052R20FKTA-ND CRCW08052R20FKTA 97C7845
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:2.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... Res, Thick Film, 2R2, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details