0805 2.2R 1% Thick Film Resistor, 150V, 125mW, AEC-Q200 Product overview: CRCW08052R20FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052R20FKEA can be used for catalog matching and distributor lookup.
2.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
2.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
2.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Thick Film ResistorSeries:CRCW;
D12/CRCW0805 100 2R2 1% ET1 E3
RES, THICK FILM, 2R2, 1%, 0.125W, 0805, REEL; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, THICK FILM, 2R2, 1%, 0.125W, 0805; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
RES, 2R2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.2ohm; Product Range:CRCW e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
RES, 2R2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.2ohm; Product Range:CRCW e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
RES SMD 2.2 OHM 1% 1/8W 0805
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-CRCW08052R20FKEA | 541-2.20CCCT-ND | CRCW08052R20FKEA | 607686 | 42K4370 | 52K9992 | 11AC2858 | CRCW08052R20FKEA |
| Product Name | Automotive 150V 125mW Resistor | Chip Resistor - Surface Mount | Thick Film ResistorSeries:CRCW; Resistance:2.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... | Surface Mount Resistors | Res, Thick Film, 2R2, 1%, 0.125W, 0805, Reel; Resistance Vishay | Res, Thick Film, 2R2, 1%, 0.125W, 0805; Resistance Vishay | Res, 2R2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay | Chip Resistor - Surface Mount |
| Resistance Range | 2.2 ohms | 2.2 ohms | 2.2 ohms | 2.2 ohms | 2.2 ohms | 2.2 ohms | 2.2 ohms | 2.2 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Operating DC Voltage | 150 volts | 150 volts | 150 volts | |||||
| Operating AC Voltage | 150 volts | 150 volts | 150 volts | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS |