Vishay Precision Group CRCW08052R15FKTA CRCW08052R15FKTA

Description
CRCW08052R15FKTA
Request a Quote Datasheet
Description
CRCW08052R15FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08052R15FKTA - CRCW08052R15FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08052R15FKTA
CRCW08052R15FKTA
CRCW08052R15FKTA CRCW08052R15FKTA
CRCW08052R15FKTA

CRCW08052R15FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW08052R15FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08052R15FKTA-ND
Chip Resistor - Surface Mount CRCW08052R15FKTA-ND
2.15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 2.15 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J4915 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.15 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J4915
Resistor, Thick Film, 2.15 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J4915
RESISTOR, THICK FILM, 2.15 OHM, 125mW, 1%, FULL REEL; Resistance:2.15ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 2.15 OHM, 125mW, 1%, FULL REEL; Resistance:2.15ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08052R15FKTA CRCW08052R15FKTA-ND 07J4915
Product Name CRCW08052R15FKTA Chip Resistor - Surface Mount Resistor, Thick Film, 2.15 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 2.15 ohms 2.15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details