Vishay Precision Group CRCW08052R15FKEA CRCW08052R15FKEA

Description
CRCW08052R15FKEA
Request a Quote Datasheet
Description
CRCW08052R15FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08052R15FKEA - CRCW08052R15FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08052R15FKEA
CRCW08052R15FKEA
CRCW08052R15FKEA CRCW08052R15FKEA
CRCW08052R15FKEA

CRCW08052R15FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-2.15CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.15CCDKR-ND
Chip Resistor - Surface Mount 541-2.15CCDKR-ND
2.15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.15CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.15CCCT-ND
Chip Resistor - Surface Mount 541-2.15CCCT-ND
2.15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.15CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.15CCTR-ND
Chip Resistor - Surface Mount 541-2.15CCTR-ND
2.15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2R15, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9991 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R15, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9991
Res, Thick Film, 2R15, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9991
RES, THICK FILM, 2R15, 1%, 0.125W, 0805, REEL; Resistance:2.15ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2R15, 1%, 0.125W, 0805, REEL; Resistance:2.15ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08052R15FKEA 541-2.15CCDKR-ND 52K9991
Product Name CRCW08052R15FKEA Chip Resistor - Surface Mount Res, Thick Film, 2R15, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 2.15 ohms 2.15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176092-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 909 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details