Vishay Precision Group CRCW08052R10FKEA CRCW08052R10FKEA

Description
CRCW08052R10FKEA
Request a Quote Datasheet
Description
CRCW08052R10FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08052R10FKEA - CRCW08052R10FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08052R10FKEA
CRCW08052R10FKEA
CRCW08052R10FKEA CRCW08052R10FKEA
CRCW08052R10FKEA

CRCW08052R10FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-2.10CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.10CCCT-ND
Chip Resistor - Surface Mount 541-2.10CCCT-ND
2.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.10CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.10CCTR-ND
Chip Resistor - Surface Mount 541-2.10CCTR-ND
2.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.10CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.10CCDKR-ND
Chip Resistor - Surface Mount 541-2.10CCDKR-ND
2.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 2.1 Ohm, 125Mw, 1%; Resistance Vishay - 52K9990 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.1 Ohm, 125Mw, 1%; Resistance Vishay
52K9990
Resistor, Thick Film, 2.1 Ohm, 125Mw, 1%; Resistance Vishay 52K9990
RESISTOR, THICK FILM, 2.1 OHM, 125mW, 1%; Resistance:2.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.1 OHM, 125mW, 1%; Resistance:2.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08052R10FKEA 541-2.10CCCT-ND 52K9990
Product Name CRCW08052R10FKEA Chip Resistor - Surface Mount Resistor, Thick Film, 2.1 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 2.1 ohms 2.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details