Vishay Intertechnology, Inc. RES-2.05 0.1W 1% THICK FILM CRCW08052R05FRT1

Description
RES-2.05 0.1W 1% THICK FILM
Request a Quote
Description
RES-2.05 0.1W 1% THICK FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES-2.05 0.1W 1% THICK FILM - CRCW08052R05FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES-2.05 0.1W 1% THICK FILM
CRCW08052R05FRT1
RES-2.05 0.1W 1% THICK FILM CRCW08052R05FRT1
RES-2.05 0.1W 1% THICK FILM

RES-2.05 0.1W 1% THICK FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08052R05FRT1
Product Name RES-2.05 0.1W 1% THICK FILM
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details