Vishay Precision Group RES 2.00 OHM 1/8W 1% 0805 SMD CRCW08052R00FNEA

Description
RES 2.00ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 2.00ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.00 OHM 1/8W 1% 0805 SMD - CRCW08052R00FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00 OHM 1/8W 1% 0805 SMD
CRCW08052R00FNEA
RES 2.00 OHM 1/8W 1% 0805 SMD CRCW08052R00FNEA
RES 2.00ohm 1/8W 1% 0805 SMD

RES 2.00ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08052R00FNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052R00FNEATR-ND
Chip Resistor - Surface Mount 541-CRCW08052R00FNEATR-ND
2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052R00FNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052R00FNEACT-ND
Chip Resistor - Surface Mount 541-CRCW08052R00FNEACT-ND
2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052R00FNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052R00FNEADKR-ND
Chip Resistor - Surface Mount 541-CRCW08052R00FNEADKR-ND
2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor Chip, 2 Ohm 125Mw, 1%; Resistance Vishay - 72M6852 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Chip, 2 Ohm 125Mw, 1%; Resistance Vishay
72M6852
Thick Film Resistor Chip, 2 Ohm 125Mw, 1%; Resistance Vishay 72M6852
THICK FILM RESISTOR CHIP, 2 OHM 125mW, 1%; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

THICK FILM RESISTOR CHIP, 2 OHM 125mW, 1%; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08052R00FNEA 541-CRCW08052R00FNEATR-ND 72M6852
Product Name RES 2.00 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Thick Film Resistor Chip, 2 Ohm 125Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers