Vishay Intertechnology, Inc. RES 2.00 OHM .33W 1% 0805 SMD CRCW08052R00FKEAHP

Description
RES 2.00ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 2.00ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.00 OHM .33W 1% 0805 SMD - CRCW08052R00FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00 OHM .33W 1% 0805 SMD
CRCW08052R00FKEAHP
RES 2.00 OHM .33W 1% 0805 SMD CRCW08052R00FKEAHP
RES 2.00ohm .33W 1% 0805 SMD

RES 2.00ohm .33W 1% 0805 SMD

Supplier's Site
SMD 2 OHM 2W Resistor - 52-CRCW08052R00FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 OHM 2W Resistor
52-CRCW08052R00FKEAHP
SMD 2 OHM 2W Resistor 52-CRCW08052R00FKEAHP
RES SMD 2 OHM 1% 1/2W 0805 Product overview: CRCW08052R00FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052R00FKEAH P can be used for catalog matching and distributor lookup.

RES SMD 2 OHM 1% 1/2W 0805 Product overview: CRCW08052R00FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052R00FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-2.00TTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00TTR-ND
Chip Resistor - Surface Mount 541-2.00TTR-ND
2 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00TDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00TDKR-ND
Chip Resistor - Surface Mount 541-2.00TDKR-ND
2 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00TCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00TCT-ND
Chip Resistor - Surface Mount 541-2.00TCT-ND
2 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08052R00FKEAHP - 800581-CRCW08052R00FKEAHP - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW08052R00FKEAHP
800581-CRCW08052R00FKEAHP
Chip Resistor - Surface Mount - CRCW08052R00FKEAHP 800581-CRCW08052R00FKEAHP
Manufacturer: Vishay Dale Win Source Part Number: 800581-CRCW08052R00F KEAHP Packaging: Reel Features: Automotive AEC-Q200, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 2 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Height - Seated (Maximum): 0.020" (0.50mm) Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 800581-CRCW08052R00FKEAHP
Packaging: Reel
Features: Automotive AEC-Q200, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Package: 0805 (2012 Metric)
Height - Seated (Maximum): 0.020" (0.50mm)
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Res, 2 Ohm, Aec-Q200, 0.5W, 0805 Rohs Compliant Vishay - 33AK8634 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2 Ohm, Aec-Q200, 0.5W, 0805 Rohs Compliant Vishay
33AK8634
Res, 2 Ohm, Aec-Q200, 0.5W, 0805 Rohs Compliant Vishay 33AK8634
RES, 2 OHM, AEC-Q200, 0.5W, 0805 ROHS COMPLIANT: YES

RES, 2 OHM, AEC-Q200, 0.5W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW08052R00FKEAHP 52-CRCW08052R00FKEAHP 541-2.00TTR-ND 800581-CRCW08052R00FKEAHP 33AK8634
Product Name RES 2.00 OHM .33W 1% 0805 SMD SMD 2 OHM 2W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW08052R00FKEAHP Res, 2 Ohm, Aec-Q200, 0.5W, 0805 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 2 ohms 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts 0.5000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 162000 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details