Vishay Precision Group Chip Resistor - Surface Mount CRCW08052R00FKEA

Description
2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.00CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00CCCT-ND
Chip Resistor - Surface Mount 541-2.00CCCT-ND
2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00CCDKR-ND
Chip Resistor - Surface Mount 541-2.00CCDKR-ND
2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00CCTR-ND
Chip Resistor - Surface Mount 541-2.00CCTR-ND
2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 2 Ohm 8W Resistor - 52-CRCW08052R00FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 Ohm 8W Resistor
52-CRCW08052R00FKEA
SMD 2 Ohm 8W Resistor 52-CRCW08052R00FKEA
2 Ohm 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW08052R00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052R00FKEA can be used for catalog matching and distributor lookup.

2 Ohm 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW08052R00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052R00FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/8watt 2ohms 1% - CRCW08052R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 2ohms 1%
CRCW08052R00FKEA
Thick Film Resistors - SMD 1/8watt 2ohms 1% CRCW08052R00FKEA
Thick Film Resistors - SMD 1/8watt 2ohms 1%

Thick Film Resistors - SMD 1/8watt 2ohms 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1329660-CRCW08052R00FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329660-CRCW08052R00FKEA
Resistors - Chip Resistor - Surface Mount 1329660-CRCW08052R00FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1329660-CRCW08052R00 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 2 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-2.00CCTR,541-2.0 0CCDKR,541-2.00CCCT Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1329660-CRCW08052R00FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-2.00CCTR,541-2.00CCDKR,541-2.00CCCT
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08052R00FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08052R00FKEA
Chip Resistor - Surface Mount CRCW08052R00FKEA
RES SMD 2 OHM 1% 1/8W 0805

RES SMD 2 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 2R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 83R8248 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R, 1%, 0.125W, 0805, Reel; Resistance Vishay
83R8248
Res, Thick Film, 2R, 1%, 0.125W, 0805, Reel; Resistance Vishay 83R8248
RES, THICK FILM, 2R, 1%, 0.125W, 0805, REEL; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2R, 1%, 0.125W, 0805, REEL; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2R, 1%, 0.125W, 0805; Resistance Vishay - 42K4369 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R, 1%, 0.125W, 0805; Resistance Vishay
42K4369
Res, Thick Film, 2R, 1%, 0.125W, 0805; Resistance Vishay 42K4369
RES, THICK FILM, 2R, 1%, 0.125W, 0805; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 2R, 1%, 0.125W, 0805; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
125mW 200V ±1% ±100ppm/K -55℃~+155℃ 2Ω 0805 Chip Resistor - Surface Mount ROHS - 17930-CRCW08052R00FKEA - Utmel Electronic Limited
Hong Kong, China
125mW 200V ±1% ±100ppm/K -55℃~+155℃ 2Ω 0805 Chip Resistor - Surface Mount ROHS
17930-CRCW08052R00FKEA
125mW 200V ±1% ±100ppm/K -55℃~+155℃ 2Ω 0805 Chip Resistor - Surface Mount ROHS 17930-CRCW08052R00FKEA
125mW 200V ±1% ±100ppm/K -55℃~+155℃ 2Ω 0805 Chip Resistor - Surface Mount ROHS

125mW 200V ±1% ±100ppm/K -55℃~+155℃ 2Ω 0805 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-2.00CCCT-ND 52-CRCW08052R00FKEA CRCW08052R00FKEA 1329660-CRCW08052R00FKEA CRCW08052R00FKEA 83R8248 42K4369 17930-CRCW08052R00FKEA
Product Name Chip Resistor - Surface Mount SMD 2 Ohm 8W Resistor Thick Film Resistors - SMD 1/8watt 2ohms 1% Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 2R, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 2R, 1%, 0.125W, 0805; Resistance Vishay 125mW 200V ±1% ±100ppm/K -55℃~+155℃ 2Ω 0805 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 2 ohms 2 ohms 2 ohms 2 ohms 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567769 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details