Vishay Precision Group RES 2.94M OHM 1/8W 1% 0805 SMD CRCW08052M94FKEA

Description
RES 2.94Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 2.94Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94M OHM 1/8W 1% 0805 SMD - CRCW08052M94FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94M OHM 1/8W 1% 0805 SMD
CRCW08052M94FKEA
RES 2.94M OHM 1/8W 1% 0805 SMD CRCW08052M94FKEA
RES 2.94Mohm 1/8W 1% 0805 SMD

RES 2.94Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.94MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.94MCTR-ND
Chip Resistor - Surface Mount 541-2.94MCTR-ND
2.94 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.94 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.94MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.94MCCT-ND
Chip Resistor - Surface Mount 541-2.94MCCT-ND
2.94 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.94 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.94MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.94MCDKR-ND
Chip Resistor - Surface Mount 541-2.94MCDKR-ND
2.94 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.94 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2M94, 1%, 0.125W, 0805; Resistance Vishay - 42K4368 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M94, 1%, 0.125W, 0805; Resistance Vishay
42K4368
Res, Thick Film, 2M94, 1%, 0.125W, 0805; Resistance Vishay 42K4368
RES, THICK FILM, 2M94, 1%, 0.125W, 0805; Resistance:2.94Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M94, 1%, 0.125W, 0805; Resistance:2.94Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2M94, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9989 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M94, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9989
Res, Thick Film, 2M94, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9989
RES, THICK FILM, 2M94, 1%, 0.125W, 0805, REEL; Resistance:2.94Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M94, 1%, 0.125W, 0805, REEL; Resistance:2.94Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08052M94FKEA 541-2.94MCTR-ND 42K4368
Product Name RES 2.94M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 2M94, 1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 2.94E6 ohms 2.94E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3654FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers