Vishay Precision Group Chip Resistor - Surface Mount CRCW08052M87FKEB

Description
2.87 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.87 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08052M87FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08052M87FKEB-ND
Chip Resistor - Surface Mount CRCW08052M87FKEB-ND
2.87 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.87 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08052M87FKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08052M87FKEB
Chip Resistor - Surface Mount CRCW08052M87FKEB
RES SMD 2.87M OHM 1% 1/8W 0805

RES SMD 2.87M OHM 1% 1/8W 0805

Supplier's Site Datasheet
D12/crcw0805 100 2M87 1% Et5 E3 Rohs Compliant Vishay - 49P0548 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 2M87 1% Et5 E3 Rohs Compliant Vishay
49P0548
D12/crcw0805 100 2M87 1% Et5 E3 Rohs Compliant Vishay 49P0548
D12/CRCW0805 100 2M87 1% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 100 2M87 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW08052M87FKEB-ND CRCW08052M87FKEB 49P0548
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D12/crcw0805 100 2M87 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details