Vishay Intertechnology, Inc. RES 2.80M OHM 1/8W 1% 0805 SMD CRCW08052M80FKTA

Description
RES 2.80Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 2.80Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.80M OHM 1/8W 1% 0805 SMD - CRCW08052M80FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.80M OHM 1/8W 1% 0805 SMD
CRCW08052M80FKTA
RES 2.80M OHM 1/8W 1% 0805 SMD CRCW08052M80FKTA
RES 2.80Mohm 1/8W 1% 0805 SMD

RES 2.80Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08052M80FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08052M80FKTA-ND
Chip Resistor - Surface Mount CRCW08052M80FKTA-ND
2.8 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.8 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08052M80FKTA CRCW08052M80FKTA-ND
Product Name RES 2.80M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 2.80E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 3-2176090-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 324000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details