Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 2.7Mohms 5% CRCW08052M70JNTA

Description
Thick Film Resistors - SMD 1/8watt 2.7Mohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 2.7Mohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 2.7Mohms 5% - CRCW08052M70JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 2.7Mohms 5%
CRCW08052M70JNTA
Thick Film Resistors - SMD 1/8watt 2.7Mohms 5% CRCW08052M70JNTA
Thick Film Resistors - SMD 1/8watt 2.7Mohms 5%

Thick Film Resistors - SMD 1/8watt 2.7Mohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08052M70JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08052M70JNTA-ND
Chip Resistor - Surface Mount CRCW08052M70JNTA-ND
2.7 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.7 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08052M70JNTA CRCW08052M70JNTA-ND
Product Name Thick Film Resistors - SMD 1/8watt 2.7Mohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 2.70E6 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573192 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24000 ohms
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details