Vishay Intertechnology, Inc. RES 2.70M OHM 1/8W 1% 0805 SMD CRCW08052M70FKTA

Description
RES 2.70Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 2.70Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.70M OHM 1/8W 1% 0805 SMD - CRCW08052M70FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70M OHM 1/8W 1% 0805 SMD
CRCW08052M70FKTA
RES 2.70M OHM 1/8W 1% 0805 SMD CRCW08052M70FKTA
RES 2.70Mohm 1/8W 1% 0805 SMD

RES 2.70Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08052M70FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08052M70FKTA-ND
Chip Resistor - Surface Mount CRCW08052M70FKTA-ND
2.7 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.7 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,2.7Mohms,150Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Vishay - 65J1636 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,2.7Mohms,150Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Vishay
65J1636
Resistor,metal Glaze,2.7Mohms,150Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Vishay 65J1636
Resistor,Metal Glaze,2.7MOhms,150WV ,1+/-% Tol,-100,100ppm-TC,0 805-Case RoHS Compliant: No

Resistor,Metal Glaze,2.7MOhms,150WV,1+/-% Tol,-100,100ppm-TC,0805-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08052M70FKTA CRCW08052M70FKTA-ND 65J1636
Product Name RES 2.70M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,2.7Mohms,150Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 2.70E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details