Vishay Precision Group Resistors Chip Resistor - Surface Mount CRCW08052M70FKEA

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 2.7 MOhms Tolerance: ±1% Power (Watts): 0.125W, 1/8W Composition: Thick Film
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 2.7 MOhms Tolerance: ±1% Power (Watts): 0.125W, 1/8W Composition: Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 2.7 MOhms Tolerance: ±1% Power (Watts): 0.125W, 1/8W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 2.7 MOhms
Tolerance: ±1%
Power (Watts): 0.125W, 1/8W
Composition: Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.70MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70MCDKR-ND
Chip Resistor - Surface Mount 541-2.70MCDKR-ND
2.7 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.7 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.70MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70MCTR-ND
Chip Resistor - Surface Mount 541-2.70MCTR-ND
2.7 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.7 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.70MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70MCCT-ND
Chip Resistor - Surface Mount 541-2.70MCCT-ND
2.7 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.7 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
0805,2.70M,1%,T/R,RoHS Compliant - CRCW08052M70FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
0805,2.70M,1%,T/R,RoHS Compliant
CRCW08052M70FKEA
0805,2.70M,1%,T/R,RoHS Compliant CRCW08052M70FKEA
0805,2.70M,1%,T/R,Ro HS Compliant

0805,2.70M,1%,T/R,RoHS Compliant

Supplier's Site
SMD 150V 125mW Resistor - 52-CRCW08052M70FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V 125mW Resistor
52-CRCW08052M70FKEA
SMD 150V 125mW Resistor 52-CRCW08052M70FKEA
0805 Thick Film Resistor, 2.7MR, 1%, 150V, 125mW, SMD Product overview: CRCW08052M70FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052M70FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 2.7MR, 1%, 150V, 125mW, SMD Product overview: CRCW08052M70FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052M70FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6791244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791244
Surface Mount Resistors 6791244
Vishay CRCW08052M70FKEA

Vishay CRCW08052M70FKEA

Supplier's Site
Surface Mount Resistors - 6791244P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791244P
Surface Mount Resistors 6791244P
Vishay CRCW08052M70FKEA

Vishay CRCW08052M70FKEA

Supplier's Site
Surface Mount Resistors - 1694625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694625
Surface Mount Resistors 1694625
Vishay CRCW08052M70FKEA

Vishay CRCW08052M70FKEA

Supplier's Site
Surface Mount Resistors - 1825502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825502
Surface Mount Resistors 1825502
Vishay CRCW08052M70FKEA

Vishay CRCW08052M70FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW08052M70FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08052M70FKEA
Chip Resistor - Surface Mount CRCW08052M70FKEA
RES SMD 2.7M OHM 1% 1/8W 0805

RES SMD 2.7M OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 2M7, 1%, 0.125W, 0805; Resistance Vishay - 89M6805 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M7, 1%, 0.125W, 0805; Resistance Vishay
89M6805
Res, Thick Film, 2M7, 1%, 0.125W, 0805; Resistance Vishay 89M6805
RES, THICK FILM, 2M7, 1%, 0.125W, 0805; Resistance:2.7Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 2M7, 1%, 0.125W, 0805; Resistance:2.7Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2M7, 1%, 0.125W, 0805, Reel; Resistance Vishay - 58K8203 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M7, 1%, 0.125W, 0805, Reel; Resistance Vishay
58K8203
Res, Thick Film, 2M7, 1%, 0.125W, 0805, Reel; Resistance Vishay 58K8203
RES, THICK FILM, 2M7, 1%, 0.125W, 0805, REEL; Resistance:2.7Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M7, 1%, 0.125W, 0805, REEL; Resistance:2.7Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-2.70MCDKR-ND CRCW08052M70FKEA 52-CRCW08052M70FKEA 6791244 6791244P CRCW08052M70FKEA 89M6805 58K8203
Product Name Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount 0805,2.70M,1%,T/R,RoHS Compliant SMD 150V 125mW Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 2M7, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 2M7, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2.70E6 ohms 0.0027 ohms 0.0027 ohms 2.70E6 ohms 2.70E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2-2176090-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details