2.67 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
2.67 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
2.67 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES 2.67Mohm 1/8W 1% 0805 SMD
RES, THICK FILM, 2M67, 1%, 0.125W, 0805, REEL; Resistance:2.67Mohm;
RES SMD 2.67M OHM 1% 1/8W 0805
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-2.67MCCT-ND | CRCW08052M67FKEA | 52K9984 | CRCW08052M67FKEA |
| Product Name | Chip Resistor - Surface Mount | RES 2.67M OHM 1/8W 1% 0805 SMD | Res, Thick Film, 2M67, 1%, 0.125W, 0805, Reel; Resistance Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 [2012 Metric] | 0805; 0805 (2012 Metric) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |