Vishay Precision Group Chip Resistor - Surface Mount CRCW08052M55FKEA

Description
2.55 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.55 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.55MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.55MCTR-ND
Chip Resistor - Surface Mount 541-2.55MCTR-ND
2.55 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.55 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.55M OHM 1/8W 1% 0805 SMD - CRCW08052M55FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55M OHM 1/8W 1% 0805 SMD
CRCW08052M55FKEA
RES 2.55M OHM 1/8W 1% 0805 SMD CRCW08052M55FKEA
RES 2.55Mohm 1/8W 1% 0805 SMD

RES 2.55Mohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 2M55, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9980 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M55, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9980
Res, Thick Film, 2M55, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9980
RES, THICK FILM, 2M55, 1%, 0.125W, 0805, REEL; Resistance:2.55Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M55, 1%, 0.125W, 0805, REEL; Resistance:2.55Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-2.55MCTR-ND CRCW08052M55FKEA 52K9980
Product Name Chip Resistor - Surface Mount RES 2.55M OHM 1/8W 1% 0805 SMD Res, Thick Film, 2M55, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details