Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:2.49Mohm; Resistance Tolerance: 1%; Power Rating:0... CRCW08052M49FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:2.49Mohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:2.49Mohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:2.49Mohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW08052M49FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:2.49Mohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW08052M49FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.49Mohm; Resistance Tolerance: 1%; Power Rating:0... CRCW08052M49FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.49Mohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:2.49Mohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - 541-2.49MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49MCCT-ND
Chip Resistor - Surface Mount 541-2.49MCCT-ND
2.49 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.49 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.49MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49MCDKR-ND
Chip Resistor - Surface Mount 541-2.49MCDKR-ND
2.49 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.49 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.49MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49MCTR-ND
Chip Resistor - Surface Mount 541-2.49MCTR-ND
2.49 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.49 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW08052M49FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08052M49FKEA
Resistors - Chip Resistor - Surface Mount CRCW08052M49FKEA
RES SMD 2.49M OHM 1% 1/8W 0805

RES SMD 2.49M OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 2M49, 1%, 0.125W, 0805; Resistance Vishay - 52K9977 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M49, 1%, 0.125W, 0805; Resistance Vishay
52K9977
Res, Thick Film, 2M49, 1%, 0.125W, 0805; Resistance Vishay 52K9977
RES, THICK FILM, 2M49, 1%, 0.125W, 0805; Resistance:2.49Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M49, 1%, 0.125W, 0805; Resistance:2.49Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2M49, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9978 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M49, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9978
Res, Thick Film, 2M49, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9978
RES, THICK FILM, 2M49, 1%, 0.125W, 0805, REEL; Resistance:2.49Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M49, 1%, 0.125W, 0805, REEL; Resistance:2.49Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08052M49FKEA 541-2.49MCCT-ND CRCW08052M49FKEA 52K9977
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:2.49Mohm; Resistance Tolerance: 1%; Power Rating:0... Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 2M49, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2.49E6 ohms 2.49E6 ohms 2.49E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9260 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details