Vishay Intertechnology, Inc. RES 2.43M OHM 1/8W 1% 0805 SMD CRCW08052M43FKEA

Description
RES 2.43Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 2.43Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43M OHM 1/8W 1% 0805 SMD - CRCW08052M43FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43M OHM 1/8W 1% 0805 SMD
CRCW08052M43FKEA
RES 2.43M OHM 1/8W 1% 0805 SMD CRCW08052M43FKEA
RES 2.43Mohm 1/8W 1% 0805 SMD

RES 2.43Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08052M43FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052M43FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW08052M43FKEATR-ND
2.43 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.43 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 2.43Mohm, 125Mw, 1%; Resistance Vishay - 42K4365 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.43Mohm, 125Mw, 1%; Resistance Vishay
42K4365
Thick Film Resistor, 2.43Mohm, 125Mw, 1%; Resistance Vishay 42K4365
THICK FILM RESISTOR, 2.43MOHM, 125mW, 1%; Resistance:2.43Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 2.43MOHM, 125mW, 1%; Resistance:2.43Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2M43, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9976 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M43, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9976
Res, Thick Film, 2M43, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9976
RES, THICK FILM, 2M43, 1%, 0.125W, 0805, REEL; Resistance:2.43Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M43, 1%, 0.125W, 0805, REEL; Resistance:2.43Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08052M43FKEA 541-CRCW08052M43FKEATR-ND 42K4365
Product Name RES 2.43M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Thick Film Resistor, 2.43Mohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 2.43E6 ohms 2.43E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details