Vishay Intertechnology, Inc. RES 2.4M OHM 1/8W 5% 0805 SMD CRCW08052M40JNEA

Description
RES 2.4Mohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 2.4Mohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4M OHM 1/8W 5% 0805 SMD - CRCW08052M40JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4M OHM 1/8W 5% 0805 SMD
CRCW08052M40JNEA
RES 2.4M OHM 1/8W 5% 0805 SMD CRCW08052M40JNEA
RES 2.4Mohm 1/8W 5% 0805 SMD

RES 2.4Mohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.4MADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.4MADKR-ND
Chip Resistor - Surface Mount 541-2.4MADKR-ND
2.4 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.4 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.4MACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.4MACT-ND
Chip Resistor - Surface Mount 541-2.4MACT-ND
2.4 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.4 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.4MATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.4MATR-ND
Chip Resistor - Surface Mount 541-2.4MATR-ND
2.4 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.4 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 2.4Mohm, 125Mw, 5%, Full Reel; Resistance Vishay - 59M6870 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.4Mohm, 125Mw, 5%, Full Reel; Resistance Vishay
59M6870
Thick Film Resistor, 2.4Mohm, 125Mw, 5%, Full Reel; Resistance Vishay 59M6870
THICK FILM RESISTOR, 2.4MOHM, 125mW, 5%, FULL REEL; Resistance:2.4Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 2.4MOHM, 125mW, 5%, FULL REEL; Resistance:2.4Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW08052M40JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08052M40JNEA
Chip Resistor - Surface Mount CRCW08052M40JNEA
RES SMD 2.4M OHM 5% 1/8W 0805

RES SMD 2.4M OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW08052M40JNEA 541-2.4MADKR-ND 59M6870 CRCW08052M40JNEA
Product Name RES 2.4M OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Thick Film Resistor, 2.4Mohm, 125Mw, 5%, Full Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 2.40E6 ohms 2.40E6 ohms 0.0024 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676227-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details