Vishay Precision Group Chip Resistor - Surface Mount CRCW08052M40FKEA

Description
2.4 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.4 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.40MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40MCCT-ND
Chip Resistor - Surface Mount 541-2.40MCCT-ND
2.4 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.4 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.40MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40MCDKR-ND
Chip Resistor - Surface Mount 541-2.40MCDKR-ND
2.4 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.4 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.40MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40MCTR-ND
Chip Resistor - Surface Mount 541-2.40MCTR-ND
2.4 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.4 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791241 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791241
Surface Mount Resistors 6791241
Vishay CRCW08052M40FKEA

Vishay CRCW08052M40FKEA

Supplier's Site
Surface Mount Resistors - 1694624 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694624
Surface Mount Resistors 1694624
Vishay CRCW08052M40FKEA

Vishay CRCW08052M40FKEA

Supplier's Site
Surface Mount Resistors - 1825469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825469
Surface Mount Resistors 1825469
Vishay CRCW08052M40FKEA

Vishay CRCW08052M40FKEA

Supplier's Site
RES 2.40M OHM 1/8W 1% 0805 SMD - CRCW08052M40FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.40M OHM 1/8W 1% 0805 SMD
CRCW08052M40FKEA
RES 2.40M OHM 1/8W 1% 0805 SMD CRCW08052M40FKEA
RES 2.40Mohm 1/8W 1% 0805 SMD

RES 2.40Mohm 1/8W 1% 0805 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08052M40FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW08052M40FKEA
Resistors - Chip Resistor - Surface Mount CRCW08052M40FKEA
RES SMD 2.4M OHM 1% 1/8W 0805

RES SMD 2.4M OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 2M4, 1%, 0.125W, 0805; Resistance Vishay - 51P0394 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M4, 1%, 0.125W, 0805; Resistance Vishay
51P0394
Res, Thick Film, 2M4, 1%, 0.125W, 0805; Resistance Vishay 51P0394
RES, THICK FILM, 2M4, 1%, 0.125W, 0805; Resistance:2.4Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 2M4, 1%, 0.125W, 0805; Resistance:2.4Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2M4, 1%, 0.125W, 0805, Reel; Resistance Vishay - 47P3704 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M4, 1%, 0.125W, 0805, Reel; Resistance Vishay
47P3704
Res, Thick Film, 2M4, 1%, 0.125W, 0805, Reel; Resistance Vishay 47P3704
RES, THICK FILM, 2M4, 1%, 0.125W, 0805, REEL; Resistance:2.4Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M4, 1%, 0.125W, 0805, REEL; Resistance:2.4Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-2.40MCCT-ND 6791241 1825469 CRCW08052M40FKEA CRCW08052M40FKEA 51P0394 47P3704
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors RES 2.40M OHM 1/8W 1% 0805 SMD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 2M4, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 2M4, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data