Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.4 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW08052M40FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.4 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.4 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.4 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3442 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.4 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3442
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.4 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3442
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.4 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.4 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3442
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.4 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers