Vishay Precision Group RES 2.32M OHM 1/8W 1% 0805 SMD CRCW08052M32FKEA

Description
RES 2.32Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 2.32Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32M OHM 1/8W 1% 0805 SMD - CRCW08052M32FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32M OHM 1/8W 1% 0805 SMD
CRCW08052M32FKEA
RES 2.32M OHM 1/8W 1% 0805 SMD CRCW08052M32FKEA
RES 2.32Mohm 1/8W 1% 0805 SMD

RES 2.32Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.32MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.32MCDKR-ND
Chip Resistor - Surface Mount 541-2.32MCDKR-ND
2.32 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.32 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.32MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.32MCCT-ND
Chip Resistor - Surface Mount 541-2.32MCCT-ND
2.32 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.32 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.32MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.32MCTR-ND
Chip Resistor - Surface Mount 541-2.32MCTR-ND
2.32 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.32 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2M32, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9974 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M32, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9974
Res, Thick Film, 2M32, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9974
RES, THICK FILM, 2M32, 1%, 0.125W, 0805, REEL; Resistance:2.32Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M32, 1%, 0.125W, 0805, REEL; Resistance:2.32Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2M32, 1%, 0.125W, 0805; Resistance Vishay - 51P0392 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M32, 1%, 0.125W, 0805; Resistance Vishay
51P0392
Res, Thick Film, 2M32, 1%, 0.125W, 0805; Resistance Vishay 51P0392
RES, THICK FILM, 2M32, 1%, 0.125W, 0805; Resistance:2.32Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M32, 1%, 0.125W, 0805; Resistance:2.32Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08052M32FKEA 541-2.32MCDKR-ND 52K9974
Product Name RES 2.32M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 2M32, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 2.32E6 ohms 2.32E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details