Vishay Precision Group Thick Film Resistors - SMD 1/8watt 2.26Mohms 1% CRCW08052M26FKEA

Description
Thick Film Resistors - SMD 1/8watt 2.26Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 2.26Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 2.26Mohms 1% - CRCW08052M26FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 2.26Mohms 1%
CRCW08052M26FKEA
Thick Film Resistors - SMD 1/8watt 2.26Mohms 1% CRCW08052M26FKEA
Thick Film Resistors - SMD 1/8watt 2.26Mohms 1%

Thick Film Resistors - SMD 1/8watt 2.26Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-2.26MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.26MCCT-ND
Chip Resistor - Surface Mount 541-2.26MCCT-ND
2.26 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.26 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.26MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.26MCDKR-ND
Chip Resistor - Surface Mount 541-2.26MCDKR-ND
2.26 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.26 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.26MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.26MCTR-ND
Chip Resistor - Surface Mount 541-2.26MCTR-ND
2.26 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.26 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2M26, 1%, 0.125W, 0805; Resistance Vishay - 51P0391 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M26, 1%, 0.125W, 0805; Resistance Vishay
51P0391
Res, Thick Film, 2M26, 1%, 0.125W, 0805; Resistance Vishay 51P0391
RES, THICK FILM, 2M26, 1%, 0.125W, 0805; Resistance:2.26Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M26, 1%, 0.125W, 0805; Resistance:2.26Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2M26, 1%, 0.125W, 0805, Reel; Resistance Vishay - 47P3703 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M26, 1%, 0.125W, 0805, Reel; Resistance Vishay
47P3703
Res, Thick Film, 2M26, 1%, 0.125W, 0805, Reel; Resistance Vishay 47P3703
RES, THICK FILM, 2M26, 1%, 0.125W, 0805, REEL; Resistance:2.26Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M26, 1%, 0.125W, 0805, REEL; Resistance:2.26Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08052M26FKEA 541-2.26MCCT-ND 51P0391
Product Name Thick Film Resistors - SMD 1/8watt 2.26Mohms 1% Chip Resistor - Surface Mount Res, Thick Film, 2M26, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 2.26E6 ohms 2.26E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details