Resistance:2.26Mohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 27AC2335 |
| Product Name | Resistance Vishay |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 2.26E6 ohms |