Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 2.21Mohms 1% CRCW08052M21FKEB

Description
Thick Film Resistors - SMD 1/8watt 2.21Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 2.21Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 2.21Mohms 1% - CRCW08052M21FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 2.21Mohms 1%
CRCW08052M21FKEB
Thick Film Resistors - SMD 1/8watt 2.21Mohms 1% CRCW08052M21FKEB
Thick Film Resistors - SMD 1/8watt 2.21Mohms 1%

Thick Film Resistors - SMD 1/8watt 2.21Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08052M21FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08052M21FKEB-ND
Chip Resistor - Surface Mount CRCW08052M21FKEB-ND
2.21 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.21 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08052M21FKEB CRCW08052M21FKEB-ND
Product Name Thick Film Resistors - SMD 1/8watt 2.21Mohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 2.21E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 169000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers