2.21 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
2.21 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
2.21 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 2M21, 1%, 0.125W, 0805, REEL; Resistance:2.21Mohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW08052M21FKEA | 541-2.21MCCT-ND | 52K9973 |
| Product Name | CRCW08052M21FKEA | Chip Resistor - Surface Mount | Res, Thick Film, 2M21, 1%, 0.125W, 0805, Reel; Resistance Vishay |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Tolerance | 1 +/- % | 1 +/- % |