Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 2.2Mohms 5% CRCW08052M20JNEB

Description
Thick Film Resistors - SMD 1/8watt 2.2Mohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 2.2Mohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 2.2Mohms 5% - CRCW08052M20JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 2.2Mohms 5%
CRCW08052M20JNEB
Thick Film Resistors - SMD 1/8watt 2.2Mohms 5% CRCW08052M20JNEB
Thick Film Resistors - SMD 1/8watt 2.2Mohms 5%

Thick Film Resistors - SMD 1/8watt 2.2Mohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08052M20JNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052M20JNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW08052M20JNEBTR-ND
2.2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08052M20JNEB 541-CRCW08052M20JNEBTR-ND
Product Name Thick Film Resistors - SMD 1/8watt 2.2Mohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 2.20E6 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2573341 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 5.1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers