Vishay Precision Group Thick Film Resistors - SMD 1/8watt 2.2Mohms 5% 200ppm CRCW08052M20JNEA

Description
Thick Film Resistors - SMD 1/8watt 2.2Mohms 5% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 2.2Mohms 5% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 2.2Mohms 5% 200ppm - CRCW08052M20JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 2.2Mohms 5% 200ppm
CRCW08052M20JNEA
Thick Film Resistors - SMD 1/8watt 2.2Mohms 5% 200ppm CRCW08052M20JNEA
Thick Film Resistors - SMD 1/8watt 2.2Mohms 5% 200ppm

Thick Film Resistors - SMD 1/8watt 2.2Mohms 5% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-2.2MADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2MADKR-ND
Chip Resistor - Surface Mount 541-2.2MADKR-ND
2.2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.2MACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2MACT-ND
Chip Resistor - Surface Mount 541-2.2MACT-ND
2.2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.2MATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2MATR-ND
Chip Resistor - Surface Mount 541-2.2MATR-ND
2.2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW08052M20JNEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08052M20JNEA
Resistors - Chip Resistor - Surface Mount CRCW08052M20JNEA
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Res, Thick Film, 2M2, 5%, 0.125W, 0805; Resistance Vishay - 59M6869 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M2, 5%, 0.125W, 0805; Resistance Vishay
59M6869
Res, Thick Film, 2M2, 5%, 0.125W, 0805; Resistance Vishay 59M6869
RES, THICK FILM, 2M2, 5%, 0.125W, 0805; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 2M2, 5%, 0.125W, 0805; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08052M20JNEA 541-2.2MADKR-ND CRCW08052M20JNEA 59M6869
Product Name Thick Film Resistors - SMD 1/8watt 2.2Mohms 5% 200ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 2M2, 5%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 2.20E6 ohms 2.20E6 ohms 2.20E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details