Vishay Precision Group Surface Mount Resistors CRCW08052M20FKEA

Description
Vishay CRCW08052M20FKEA
Request a Quote
Description
Vishay CRCW08052M20FKEA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics Chip Resistor - Surface Mount is designed for high reliability and stability in various electronic applications, including automotive, industrial, and telecommunications. It features a resistance range from 1 Ω to 10 MΩ, with tolerances of ±1% and ±5%. The resistors are AEC-Q200 qualified, ensuring compliance with automotive standards. They exhibit a temperature coefficient of resistance (TCR) of ±100 ppm/K for higher precision options and ±200 ppm/K for standard options. The operating temperature range is from -55 °C to +155 °C, with a rated power dissipation of up to 1.0 W depending on the size. The resistors are packaged in a 2 mm pitch for the 0603 size, facilitating easy integration into circuit designs. These characteristics make them suitable for applications requiring dependable performance under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics Chip Resistor - Surface Mount is designed for high reliability and stability in various electronic applications, including automotive, industrial, and telecommunications. It features a resistance range from 1 Ω to 10 MΩ, with tolerances of ±1% and ±5%. The resistors are AEC-Q200 qualified, ensuring compliance with automotive standards. They exhibit a temperature coefficient of resistance (TCR) of ±100 ppm/K for higher precision options and ±200 ppm/K for standard options. The operating temperature range is from -55 °C to +155 °C, with a rated power dissipation of up to 1.0 W depending on the size. The resistors are packaged in a 2 mm pitch for the 0603 size, facilitating easy integration into circuit designs. These characteristics make them suitable for applications requiring dependable performance under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791238
Surface Mount Resistors 6791238
Vishay CRCW08052M20FKEA

Vishay CRCW08052M20FKEA

Supplier's Site
Surface Mount Resistors - 1825438 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825438
Surface Mount Resistors 1825438
Vishay CRCW08052M20FKEA

Vishay CRCW08052M20FKEA

Supplier's Site
Surface Mount Resistors - 1694623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694623
Surface Mount Resistors 1694623
Vishay CRCW08052M20FKEA

Vishay CRCW08052M20FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-2.20MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20MCTR-ND
Chip Resistor - Surface Mount 541-2.20MCTR-ND
2.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.20MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20MCDKR-ND
Chip Resistor - Surface Mount 541-2.20MCDKR-ND
2.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.20MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20MCCT-ND
Chip Resistor - Surface Mount 541-2.20MCCT-ND
2.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Product Status: Active Resistance: 2.2 MOhms Tolerance: ±1% Power (Watts): 0.125W, 1/8W Composition: Thick Film Features: Automotive AEC-Q200

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Product Status: Active
Resistance: 2.2 MOhms
Tolerance: ±1%
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Features: Automotive AEC-Q200

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 2.2Mohms 1% - CRCW08052M20FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 2.2Mohms 1%
CRCW08052M20FKEA
Thick Film Resistors - SMD 1/8watt 2.2Mohms 1% CRCW08052M20FKEA
Thick Film Resistors - SMD 1/8watt 2.2Mohms 1%

Thick Film Resistors - SMD 1/8watt 2.2Mohms 1%

Supplier's Site
SMD 150V Resistor - 52-CRCW08052M20FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V Resistor
52-CRCW08052M20FKEA
SMD 150V Resistor 52-CRCW08052M20FKEA
0805 2.2MΩ 1% 150V Thick Film SMD Resistor Product overview: CRCW08052M20FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052M20FKEA can be used for catalog matching and distributor lookup.

0805 2.2MΩ 1% 150V Thick Film SMD Resistor Product overview: CRCW08052M20FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052M20FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 2M2, 1%, 0.125W, 0805; Resistance Vishay - 89M6804 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M2, 1%, 0.125W, 0805; Resistance Vishay
89M6804
Res, Thick Film, 2M2, 1%, 0.125W, 0805; Resistance Vishay 89M6804
RES, THICK FILM, 2M2, 1%, 0.125W, 0805; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 2M2, 1%, 0.125W, 0805; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2M2, 1%, 0.125W, 0805, Reel; Resistance Vishay - 21M6425 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M2, 1%, 0.125W, 0805, Reel; Resistance Vishay
21M6425
Res, Thick Film, 2M2, 1%, 0.125W, 0805, Reel; Resistance Vishay 21M6425
RES, THICK FILM, 2M2, 1%, 0.125W, 0805, REEL; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M2, 1%, 0.125W, 0805, REEL; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
±1% 2.2MΩ 0805 Chip Resistor - Surface Mount ROHS - 17930-CRCW08052M20FKEA - Utmel Electronic Limited
Hong Kong, China
±1% 2.2MΩ 0805 Chip Resistor - Surface Mount ROHS
17930-CRCW08052M20FKEA
±1% 2.2MΩ 0805 Chip Resistor - Surface Mount ROHS 17930-CRCW08052M20FKEA
±1% 2.2MΩ 0805 Chip Resistor - Surface Mount ROHS

±1% 2.2MΩ 0805 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6791238 1825438 541-2.20MCTR-ND CRCW08052M20FKEA 52-CRCW08052M20FKEA 89M6804 21M6425 17930-CRCW08052M20FKEA
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 2.2Mohms 1% SMD 150V Resistor Res, Thick Film, 2M2, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 2M2, 1%, 0.125W, 0805, Reel; Resistance Vishay ±1% 2.2MΩ 0805 Chip Resistor - Surface Mount ROHS
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 0.0022 ohms 2.20E6 ohms 2.20E6 ohms 2.20E6 ohms 2.20E6 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details