Vishay Intertechnology, Inc. RES 2.15M OHM 1/8W 1% 0805 SMD CRCW08052M15FKTA

Description
RES 2.15Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 2.15Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15M OHM 1/8W 1% 0805 SMD - CRCW08052M15FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15M OHM 1/8W 1% 0805 SMD
CRCW08052M15FKTA
RES 2.15M OHM 1/8W 1% 0805 SMD CRCW08052M15FKTA
RES 2.15Mohm 1/8W 1% 0805 SMD

RES 2.15Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08052M15FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08052M15FKTA-ND
Chip Resistor - Surface Mount CRCW08052M15FKTA-ND
2.15 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.15 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08052M15FKTA CRCW08052M15FKTA-ND
Product Name RES 2.15M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 2.15E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5364FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details