Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.1 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW08052M10FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.1 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.1 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.1 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 28W3997 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.1 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
28W3997
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.1 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 28W3997
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.1 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.1 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W3997
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.1 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details