Vishay Precision Group Chip Resistor - Surface Mount CRCW08052M05FKEA

Description
2.05 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.05 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08052M05FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052M05FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW08052M05FKEADKR-ND
2.05 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.05 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052M05FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052M05FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW08052M05FKEATR-ND
2.05 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.05 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052M05FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052M05FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW08052M05FKEACT-ND
2.05 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.05 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08052M05FKEA - CRCW08052M05FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08052M05FKEA
CRCW08052M05FKEA
CRCW08052M05FKEA CRCW08052M05FKEA
CRCW08052M05FKEA

CRCW08052M05FKEA

Supplier's Site
Res, Thick Film, 2M05, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9970 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M05, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9970
Res, Thick Film, 2M05, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9970
RES, THICK FILM, 2M05, 1%, 0.125W, 0805, REEL; Resistance:2.05Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M05, 1%, 0.125W, 0805, REEL; Resistance:2.05Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.05 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 28W3996 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.05 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
28W3996
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.05 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 28W3996
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.05 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.05 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW08052M05FKEADKR-ND CRCW08052M05FKEA 52K9970 28W3996
Product Name Chip Resistor - Surface Mount CRCW08052M05FKEA Res, Thick Film, 2M05, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.05 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9680 ohms
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details