Vishay Intertechnology, Inc. RES 2.0M OHM 1/8W 5% 0805 SMD CRCW08052M00JNTA

Description
RES 2.0Mohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 2.0Mohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.0M OHM 1/8W 5% 0805 SMD - CRCW08052M00JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0M OHM 1/8W 5% 0805 SMD
CRCW08052M00JNTA
RES 2.0M OHM 1/8W 5% 0805 SMD CRCW08052M00JNTA
RES 2.0Mohm 1/8W 5% 0805 SMD

RES 2.0Mohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08052M00JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08052M00JNTA-ND
Chip Resistor - Surface Mount CRCW08052M00JNTA-ND
2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 2M 5% 200 Rt1 Rohs Compliant Vishay - 49P0516 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 2M 5% 200 Rt1 Rohs Compliant Vishay
49P0516
Crcw0805 2M 5% 200 Rt1 Rohs Compliant Vishay 49P0516
CRCW0805 2M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 2M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08052M00JNTA CRCW08052M00JNTA-ND 49P0516
Product Name RES 2.0M OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Crcw0805 2M 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 2.00E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers