Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 2Mohms 5% CRCW08052M00JNEB

Description
Thick Film Resistors - SMD 1/8watt 2Mohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 2Mohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 2Mohms 5% - CRCW08052M00JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 2Mohms 5%
CRCW08052M00JNEB
Thick Film Resistors - SMD 1/8watt 2Mohms 5% CRCW08052M00JNEB
Thick Film Resistors - SMD 1/8watt 2Mohms 5%

Thick Film Resistors - SMD 1/8watt 2Mohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08052M00JNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052M00JNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW08052M00JNEBTR-ND
2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08052M00JNEB 541-CRCW08052M00JNEBTR-ND
Product Name Thick Film Resistors - SMD 1/8watt 2Mohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 2.00E6 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details