Vishay Intertechnology, Inc. RES 2.00M OHM 1/8W 1% 0805 SMD CRCW08052M00FKTA

Description
RES 2.00Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 2.00Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.00M OHM 1/8W 1% 0805 SMD - CRCW08052M00FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00M OHM 1/8W 1% 0805 SMD
CRCW08052M00FKTA
RES 2.00M OHM 1/8W 1% 0805 SMD CRCW08052M00FKTA
RES 2.00Mohm 1/8W 1% 0805 SMD

RES 2.00Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08052M00FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052M00FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08052M00FKTACT-ND
RES SMD 2M OHM 1% 1/8W 0805

RES SMD 2M OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052M00FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052M00FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08052M00FKTATR-ND
2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052M00FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052M00FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08052M00FKTADKR-ND
RES SMD 2M OHM 1% 1/8W 0805

RES SMD 2M OHM 1% 1/8W 0805

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J4925 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J4925
Thick Film Chip Resistor; Resistance Vishay 07J4925
Thick Film Chip Resistor; Resistance:0.002ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:0.002ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08052M00FKTA 541-CRCW08052M00FKTACT-ND 07J4925
Product Name RES 2.00M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 2.00E6 ohms 0.0020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details